Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-470NC

Description
47µH Shielded Inductor 1A 275mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1A 275mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2166-2-ND
Fixed Inductors 308-2166-2-ND
47µH Shielded Inductor 1A 275mOhm Max Nonstandard

47µH Shielded Inductor 1A 275mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2166-1-ND
Fixed Inductors 308-2166-1-ND
47µH Shielded Inductor 1A 275mOhm Max Nonstandard

47µH Shielded Inductor 1A 275mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2166-6-ND
Fixed Inductors 308-2166-6-ND
47µH Shielded Inductor 1A 275mOhm Max Nonstandard

47µH Shielded Inductor 1A 275mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2166-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details