Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-331NC

Description
330µH Shielded Inductor 310mA 2.184Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 310mA 2.184Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR7D28MNNP-331NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR7D28MNNP-331NC-ND
Fixed Inductors CDR7D28MNNP-331NC-ND
330µH Shielded Inductor 310mA 2.184Ohm Max Nonstandard

330µH Shielded Inductor 310mA 2.184Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR7D28MNNP-331NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details