Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-330NC

Description
33µH Shielded Inductor 1.2A 196.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.2A 196.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1325-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1325-2-ND
Fixed Inductors 308-1325-2-ND
33µH Shielded Inductor 1.2A 196.3mOhm Max Nonstandard

33µH Shielded Inductor 1.2A 196.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1325-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details