Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-2R7NC

Description
2.7µH Shielded Inductor 3.7A 27.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 3.7A 27.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2165-2-ND
Fixed Inductors 308-2165-2-ND
2.7µH Shielded Inductor 3.7A 27.5mOhm Max Nonstandard

2.7µH Shielded Inductor 3.7A 27.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2165-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers