Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-221NC

Description
220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2164-2-ND
Fixed Inductors 308-2164-2-ND
220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard

220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2164-1-ND
Fixed Inductors 308-2164-1-ND
220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard

220µH Shielded Inductor 400mA 1.32Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2164-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details