Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-220NC

Description
22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1323-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1323-1-ND
Fixed Inductors 308-1323-1-ND
22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1323-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1323-2-ND
Fixed Inductors 308-1323-2-ND
22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1323-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1323-6-ND
Fixed Inductors 308-1323-6-ND
22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

22µH Shielded Inductor 1.6A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.6A 120 MOHM Inductor and Choke - 71-CDR7D28MNNP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.6A 120 MOHM Inductor and Choke
71-CDR7D28MNNP-220NC
SMD 22UH 1.6A 120 MOHM Inductor and Choke 71-CDR7D28MNNP-220NC
FIXED IND 22UH 1.6A 120 MOHM SMD Product overview: CDR7D28MNNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR7D28MNNP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.6A 120 MOHM SMD Product overview: CDR7D28MNNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.6A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.6A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR7D28MNNP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164323-CDR7D28MNNP-220NC
Inductors, Coils, Chokes - Fixed Inductors 1164323-CDR7D28MNNP-220NC
Win Source Part Number: 1164323-CDR7D28MNNP- 220NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR7D28MN Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Alternative Parts (Cross-Reference): CDR7D28MNNP-220 NC; CDR7D28MNNP220NC; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: Q3193259,CDR7D28MNNP 220NC,308-1323-6,308 -1323-1,308-1323-2 Current - Saturation (Isat): 1.65A

Win Source Part Number: 1164323-CDR7D28MNNP-220NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR7D28MN
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Alternative Parts (Cross-Reference): CDR7D28MNNP-220 NC; CDR7D28MNNP220NC;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: Q3193259,CDR7D28MNNP220NC,308-1323-6,308-1323-1,308-1323-2
Current - Saturation (Isat): 1.65A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1323-1-ND 71-CDR7D28MNNP-220NC 1164323-CDR7D28MNNP-220NC
Product Name Fixed Inductors SMD 22UH 1.6A 120 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details