Sumida America Components Inc. Fixed Inductors - CDR7D28MNNP-1R2NC CDR7D28MNNP-1R2NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866221-CDR7D28MNNP-1 R2NC Series: CDR7D28MN Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 20.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1322-6, CDR7D28MNNP1R2NC, 308-1322-1, Q2575030, 308-1322-2
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866221-CDR7D28MNNP-1 R2NC Series: CDR7D28MN Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 20.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1322-6, CDR7D28MNNP1R2NC, 308-1322-1, Q2575030, 308-1322-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDR7D28MNNP-1R2NC
866221-CDR7D28MNNP-1R2NC
Fixed Inductors - CDR7D28MNNP-1R2NC 866221-CDR7D28MNNP-1R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866221-CDR7D28MNNP-1 R2NC Series: CDR7D28MN Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 20.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1322-6, CDR7D28MNNP1R2NC, 308-1322-1, Q2575030, 308-1322-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866221-CDR7D28MNNP-1R2NC
Series: CDR7D28MN
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded - Inductor 20.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1322-6, CDR7D28MNNP1R2NC, 308-1322-1, Q2575030, 308-1322-2

Buy Now Datasheet
Fixed Inductors - 308-1322-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1322-1-ND
Fixed Inductors 308-1322-1-ND
1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1322-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1322-6-ND
Fixed Inductors 308-1322-6-ND
1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1322-2-ND
Fixed Inductors 308-1322-2-ND
1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

1.2µH Shielded Inductor 4.5A 20.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866221-CDR7D28MNNP-1R2NC 308-1322-1-ND
Product Name Fixed Inductors - CDR7D28MNNP-1R2NC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers