Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-101NC

Description
100µH Shielded Inductor 650mA 655mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 650mA 655mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2162-6-ND
Fixed Inductors 308-2162-6-ND
100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2162-2-ND
Fixed Inductors 308-2162-2-ND
100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2162-1-ND
Fixed Inductors 308-2162-1-ND
100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

100µH Shielded Inductor 650mA 655mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2162-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers