Sumida America Components Inc. Fixed Inductors CDR7D28MNNP-100NC

Description
10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1320-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1320-6-ND
Fixed Inductors 308-1320-6-ND
10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1320-2-ND
Fixed Inductors 308-1320-2-ND
10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1320-1-ND
Fixed Inductors 308-1320-1-ND
10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 53.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1320-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details