Sumida America Components Inc. Fixed Inductors CDR74NP-101MC

Description
100µH Shielded Inductor 520mA 540mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 520mA 540mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1900-2-ND
Fixed Inductors 308-1900-2-ND
100µH Shielded Inductor 520mA 540mOhm Max Nonstandard

100µH Shielded Inductor 520mA 540mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1900-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers