Sumida America Components Inc. Fixed Inductors CDR74BNP-151KC

Description
150µH Shielded Inductor 440mA 940mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Inductor 440mA 940mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR74BNP-151KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR74BNP-151KC-ND
Fixed Inductors CDR74BNP-151KC-ND
150µH Shielded Inductor 440mA 940mOhm Max Nonstandard

150µH Shielded Inductor 440mA 940mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR74BNP-151KC-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details