Sumida America Components Inc. Fixed Inductors CDR74BNP-100MC

Description
10µH Shielded Inductor 1.65A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.65A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR74BNP-100MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR74BNP-100MC-ND
Fixed Inductors CDR74BNP-100MC-ND
10µH Shielded Inductor 1.65A 70mOhm Max Nonstandard

10µH Shielded Inductor 1.65A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR74BNP-100MC-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers