Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDR74B-220MC-T

Description
Win Source Part Number: 1051701-CDR74B-220MC -T Category: Inductors, Coils, Chokes>Fixed Inductors Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-CDR74B-220MC-TTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1051701-CDR74B-220MC -T Category: Inductors, Coils, Chokes>Fixed Inductors Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-CDR74B-220MC-TTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051701-CDR74B-220MC-T
Inductors, Coils, Chokes - Fixed Inductors 1051701-CDR74B-220MC-T
Win Source Part Number: 1051701-CDR74B-220MC -T Category: Inductors, Coils, Chokes>Fixed Inductors Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-CDR74B-220MC-TTR Product Status: Obsolete

Win Source Part Number: 1051701-CDR74B-220MC-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-CDR74B-220MC-TTR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051701-CDR74B-220MC-T
Product Name Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers