Sumida America Components Inc. SMD 9UH 1.9A 82.5 MOHM Inductor and Choke CDR6D28MNNP-9R0NC

Description
FIXED IND 9UH 1.9A 82.5 MOHM SMD Product overview: CDR6D28MNNP-9R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 1.9A, 82.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 1.9A, 82.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-9R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 9UH 1.9A 82.5 MOHM SMD Product overview: CDR6D28MNNP-9R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 1.9A, 82.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 1.9A, 82.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-9R0NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9UH 1.9A 82.5 MOHM Inductor and Choke - 71-CDR6D28MNNP-9R0NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9UH 1.9A 82.5 MOHM Inductor and Choke
71-CDR6D28MNNP-9R0NC
SMD 9UH 1.9A 82.5 MOHM Inductor and Choke 71-CDR6D28MNNP-9R0NC
FIXED IND 9UH 1.9A 82.5 MOHM SMD Product overview: CDR6D28MNNP-9R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 1.9A, 82.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 1.9A, 82.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-9R0NC can be used for catalog matching and distributor lookup.

FIXED IND 9UH 1.9A 82.5 MOHM SMD Product overview: CDR6D28MNNP-9R0NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 1.9A, 82.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 1.9A, 82.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-9R0NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1892-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1892-2-ND
Fixed Inductors 308-1892-2-ND
9µH Shielded Inductor 1.9A 82.5mOhm Max Nonstandard

9µH Shielded Inductor 1.9A 82.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329232-CDR6D28MNNP-9R0NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329232-CDR6D28MNNP-9R0NC
Inductors, Coils, Chokes - Fixed Inductors 1329232-CDR6D28MNNP-9R0NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1329232-CDR6D28MNNP- 9R0NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Inductance: 9 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±25% Material - Core: Ferrite DC Resistance (DCR): 82.5mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 308-1892-6,308-1892- 2,308-1892-1 Current - Saturation (Isat): 2.6A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1329232-CDR6D28MNNP-9R0NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Inductance: 9 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±25%
Material - Core: Ferrite
DC Resistance (DCR): 82.5mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 308-1892-6,308-1892-2,308-1892-1
Current - Saturation (Isat): 2.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDR6D28MNNP-9R0NC 308-1892-2-ND 1329232-CDR6D28MNNP-9R0NC
Product Name SMD 9UH 1.9A 82.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 9 microH 9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details