Sumida America Components Inc. Fixed Inductors CDR6D28MNNP-7R7NC

Description
7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1891-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1891-1-ND
Fixed Inductors 308-1891-1-ND
7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1891-2-ND
Fixed Inductors 308-1891-2-ND
7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1891-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1891-6-ND
Fixed Inductors 308-1891-6-ND
7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

7.7µH Shielded Inductor 2A 76.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDR6D28MNNP-7R7NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDR6D28MNNP-7R7NC
Fixed Inductors CDR6D28MNNP-7R7NC
FIXED IND 7.7UH 2A 76.3 MOHM SMD

FIXED IND 7.7UH 2A 76.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1891-1-ND CDR6D28MNNP-7R7NC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details