Sumida America Components Inc. Fixed Inductors CDR6D28MNNP-6R5NC

Description
6.5µH Shielded Inductor 2.1A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.5µH Shielded Inductor 2.1A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D28MNNP-6R5NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D28MNNP-6R5NC-ND
Fixed Inductors CDR6D28MNNP-6R5NC-ND
6.5µH Shielded Inductor 2.1A 70mOhm Max Nonstandard

6.5µH Shielded Inductor 2.1A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D28MNNP-6R5NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details