Sumida America Components Inc. Fixed Inductors CDR6D28MNNP-2R7NC

Description
2.7µH Shielded Inductor 2.7A 43.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 2.7A 43.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D28MNNP-2R7NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D28MNNP-2R7NC-ND
Fixed Inductors CDR6D28MNNP-2R7NC-ND
2.7µH Shielded Inductor 2.7A 43.8mOhm Max Nonstandard

2.7µH Shielded Inductor 2.7A 43.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D28MNNP-2R7NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers