Sumida America Components Inc. Fixed Inductors CDR6D28MNNP-2R0NC

Description
2µH Shielded Inductor 2.9A 37.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Shielded Inductor 2.9A 37.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D28MNNP-2R0NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D28MNNP-2R0NC-ND
Fixed Inductors CDR6D28MNNP-2R0NC-ND
2µH Shielded Inductor 2.9A 37.5mOhm Max Nonstandard

2µH Shielded Inductor 2.9A 37.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D28MNNP-2R0NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-29N 0302CS-29NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details