Win Source Part Number: 1381777-CDR6D28MNNP-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR6D28MN
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±25%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 31.5mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 5.9A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs
FIXED IND 1.5UH 3A 31.5 MOHM SMD Product overview: CDR6D28MNNP-1R5NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 31.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 31.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR6D28MNNP-1R5NC
1.5µH Shielded Inductor 3A 31.5mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1381777-CDR6D28MNNP-1R5NC | 71-CDR6D28MNNP-1R5NC | 308-1890-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.5UH 3A 31.5 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard | Power Inductor | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |