Sumida America Components Inc. Fixed Inductors CDR6D23MNNP-820NC

Description
82µH Shielded Inductor 430mA 803.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 430mA 803.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D23MNNP-820NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-820NC-ND
Fixed Inductors CDR6D23MNNP-820NC-ND
82µH Shielded Inductor 430mA 803.8mOhm Max Nonstandard

82µH Shielded Inductor 430mA 803.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D23MNNP-820NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details