Sumida America Components Inc. Fixed Inductors CDR6D23MNNP-3R3NC

Description
3.3µH Shielded Inductor 2.25A 46.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.25A 46.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D23MNNP-3R3NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-3R3NC-ND
Fixed Inductors CDR6D23MNNP-3R3NC-ND
3.3µH Shielded Inductor 2.25A 46.3mOhm Max Nonstandard

3.3µH Shielded Inductor 2.25A 46.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D23MNNP-3R3NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details