Sumida America Components Inc. Fixed Inductors - CDR6D23MNNP-330NC CDR6D23MNNP-330NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 807629-CDR6D23MNNP-3 30NC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 950mA DC Resistance (DCR): 275mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 807629-CDR6D23MNNP-3 30NC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 950mA DC Resistance (DCR): 275mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDR6D23MNNP-330NC
807629-CDR6D23MNNP-330NC
Fixed Inductors - CDR6D23MNNP-330NC 807629-CDR6D23MNNP-330NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 807629-CDR6D23MNNP-3 30NC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 950mA DC Resistance (DCR): 275mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 700mA Inductance Frequency - Test: 100kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 807629-CDR6D23MNNP-330NC
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 950mA
DC Resistance (DCR): 275mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - CDR6D23MNNP-330NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-330NC-ND
Fixed Inductors CDR6D23MNNP-330NC-ND
33µH Shielded Inductor 700mA 275mOhm Max Nonstandard

33µH Shielded Inductor 700mA 275mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807629-CDR6D23MNNP-330NC CDR6D23MNNP-330NC-ND
Product Name Fixed Inductors - CDR6D23MNNP-330NC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard
Core Material Ferrite Ferrite
Inductance Range 33 microH
DCR 0.2750 ohms 0.2750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details