Sumida America Components Inc. Fixed Inductors CDR6D23MNNP-220NC

Description
22µH Shielded Inductor 800mA 187.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 800mA 187.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR6D23MNNP-220NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR6D23MNNP-220NC-ND
Fixed Inductors CDR6D23MNNP-220NC-ND
22µH Shielded Inductor 800mA 187.5mOhm Max Nonstandard

22µH Shielded Inductor 800mA 187.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR6D23MNNP-220NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers