Sumida America Components Inc. Fixed Inductors CDR63BNP-390LC

Description
39µH Shielded Inductor 530mA 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 530mA 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR63BNP-390LC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR63BNP-390LC-ND
Fixed Inductors CDR63BNP-390LC-ND
39µH Shielded Inductor 530mA 470mOhm Max Nonstandard

39µH Shielded Inductor 530mA 470mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR63BNP-390LC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details