Sumida America Components Inc. Fixed Inductors CDR63BNP-270MC

Description
27µH Shielded Inductor 640mA 360mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 640mA 360mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR63BNP-270MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR63BNP-270MC-ND
Fixed Inductors CDR63BNP-270MC-ND
27µH Shielded Inductor 640mA 360mOhm Max Nonstandard

27µH Shielded Inductor 640mA 360mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR63BNP-270MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details