Sumida America Components Inc. Fixed Inductors CDR63BNP-220MC

Description
22µH Shielded Inductor 760mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 760mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1886-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1886-2-ND
Fixed Inductors 308-1886-2-ND
22µH Shielded Inductor 760mA 320mOhm Max Nonstandard

22µH Shielded Inductor 760mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1886-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details