Sumida America Components Inc. Fixed Inductors CDR125NP-561MC

Description
560µH Shielded Inductor 440mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 440mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-561MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-561MCTR-ND
Fixed Inductors CDR125NP-561MCTR-ND
560µH Shielded Inductor 440mA 1.34Ohm Max Nonstandard

560µH Shielded Inductor 440mA 1.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR125NP-561MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers