Sumida America Components Inc. Fixed Inductors CDR125NP-470MC

Description
47µH Shielded Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.5A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-470MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-470MCTR-ND
Fixed Inductors CDR125NP-470MCTR-ND
47µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

47µH Shielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR125NP-470MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details