Sumida America Components Inc. Fixed Inductors CDR125NP-270MC

Description
27µH Shielded Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 2A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-270MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-270MCTR-ND
Fixed Inductors CDR125NP-270MCTR-ND
27µH Shielded Inductor 2A 80mOhm Max Nonstandard

27µH Shielded Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR125NP-270MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-30N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details