Sumida America Components Inc. Fixed Inductors CDR125NP-220MC

Description
22µH Shielded Inductor 2.2A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.2A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1428-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1428-2-ND
Fixed Inductors 308-1428-2-ND
22µH Shielded Inductor 2.2A 70mOhm Max Nonstandard

22µH Shielded Inductor 2.2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDR125NP-220MC - 1160801-CDR125NP-220MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDR125NP-220MC
1160801-CDR125NP-220MC
Fixed Inductors - CDR125NP-220MC 1160801-CDR125NP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160801-CDR125NP-220 MC Series: CDR125 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: -15%, +20% Frequency - Self Resonant: 15.2MHz Test Frequency: 2.52MHz Size: 0.496" L x 0.457" W (12.60mm x 11.60mm) Family Name: CDR125 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.232" (5.90mm) Alternative Parts (Cross-Reference): CHTP3316W-220M; DO3316T-223MSB; XFSDR125SH-220M; Introduction Date: October 09, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160801-CDR125NP-220MC
Series: CDR125
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: -15%, +20%
Frequency - Self Resonant: 15.2MHz
Test Frequency: 2.52MHz
Size: 0.496" L x 0.457" W (12.60mm x 11.60mm)
Family Name: CDR125
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.232" (5.90mm)
Alternative Parts (Cross-Reference): CHTP3316W-220M; DO3316T-223MSB; XFSDR125SH-220M;
Introduction Date: October 09, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 22UH 2.2A 70 MOHM Inductor and Choke - 71-CDR125NP-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.2A 70 MOHM Inductor and Choke
71-CDR125NP-220MC
SMD 22UH 2.2A 70 MOHM Inductor and Choke 71-CDR125NP-220MC
FIXED IND 22UH 2.2A 70 MOHM SMD Product overview: CDR125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-220MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.2A 70 MOHM SMD Product overview: CDR125NP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR125NP-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDR125NP-220MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDR125NP-220MC
Fixed Inductors CDR125NP-220MC
FIXED IND 22UH 2.2A 70 MOHM SMD

FIXED IND 22UH 2.2A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1428-2-ND 1160801-CDR125NP-220MC 71-CDR125NP-220MC CDR125NP-220MC
Product Name Fixed Inductors Fixed Inductors - CDR125NP-220MC SMD 22UH 2.2A 70 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) -15 to 20 (+/- %) -15 to 20 (+/- %)
DCR 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details