Sumida America Components Inc. Fixed Inductors CDR125NP-150MC

Description
15µH Shielded Inductor 2.45A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.45A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125NP-150MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR125NP-150MCTR-ND
Fixed Inductors CDR125NP-150MCTR-ND
15µH Shielded Inductor 2.45A 60mOhm Max Nonstandard

15µH Shielded Inductor 2.45A 60mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDR125NP-150MC
866219-CDR125NP-150MC
Fixed Inductors - CDR125NP-150MC 866219-CDR125NP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866219-CDR125NP-150M C Series: CDR125 Operating Temperature Range: -40°C ~ 100°C Features: 15 µH Shielded - Inductor 2.45 A 60mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866219-CDR125NP-150MC
Series: CDR125
Operating Temperature Range: -40°C ~ 100°C
Features: 15 µH Shielded - Inductor 2.45 A 60mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDR125NP-150MCTR-ND 866219-CDR125NP-150MC
Product Name Fixed Inductors Fixed Inductors - CDR125NP-150MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers