Sumida America Components Inc. Fixed Inductors CDR125NP-101MC

Description
100µH Shielded Inductor 1.05A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 1.05A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1427-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1427-2-ND
Fixed Inductors 308-1427-2-ND
100µH Shielded Inductor 1.05A 250mOhm Max Nonstandard

100µH Shielded Inductor 1.05A 250mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051699-CDR125NP-101MC
Inductors, Coils, Chokes - Fixed Inductors 1051699-CDR125NP-101MC
Win Source Part Number: 1051699-CDR125NP-101 MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 6.92MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) Alternative Parts (Cross-Reference): SRR1206-101YL; SLF10145T-101M1R0-PF ; VLF10045T-101M1R3; SRR1806-101M; SRR1240-101M; NR10050T101MCDR125NP 101MC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1427-6,CDR125NP- 101MC-ND,Q2644804,CD R125NP101MC,308-1427 -1,308-1427-2 Product Status: Obsolete

Win Source Part Number: 1051699-CDR125NP-101MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR125
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: -15%, +20%
Frequency - Self Resonant: 6.92MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
Alternative Parts (Cross-Reference): SRR1206-101YL; SLF10145T-101M1R0-PF; VLF10045T-101M1R3; SRR1806-101M; SRR1240-101M; NR10050T101MCDR125NP101MC;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1427-6,CDR125NP-101MC-ND,Q2644804,CDR125NP101MC,308-1427-1,308-1427-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1427-2-ND 1051699-CDR125NP-101MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers