Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDR125-560MC

Description
Win Source Part Number: 1034649-CDR125-560MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 9.12MHz Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.38 A Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1025-2,308-1025- 1,CDR125560MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034649-CDR125-560MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 9.12MHz Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.38 A Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1025-2,308-1025- 1,CDR125560MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034649-CDR125-560MC
Inductors, Coils, Chokes - Fixed Inductors 1034649-CDR125-560MC
Win Source Part Number: 1034649-CDR125-560MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR125 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: -15%, +20% Frequency - Self Resonant: 9.12MHz Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.38 A Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1025-2,308-1025- 1,CDR125560MC Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1034649-CDR125-560MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR125
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: -15%, +20%
Frequency - Self Resonant: 9.12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.38 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1025-2,308-1025-1,CDR125560MC
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1034649-CDR125-560MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers