Sumida America Components Inc. Fixed Inductors - CDR125-471MC CDR125-471MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866218-CDR125-471MC Series: CDR125 Operating Temperature Range: -25°C ~ 70°C Features: 470 µH Shielded - Inductor 480 mA 1.2Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDR125471MC, 308-1036-1, 308-1036-2
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866218-CDR125-471MC Series: CDR125 Operating Temperature Range: -25°C ~ 70°C Features: 470 µH Shielded - Inductor 480 mA 1.2Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDR125471MC, 308-1036-1, 308-1036-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR125-471MC - 866218-CDR125-471MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDR125-471MC
866218-CDR125-471MC
Fixed Inductors - CDR125-471MC 866218-CDR125-471MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866218-CDR125-471MC Series: CDR125 Operating Temperature Range: -25°C ~ 70°C Features: 470 µH Shielded - Inductor 480 mA 1.2Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDR125471MC, 308-1036-1, 308-1036-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866218-CDR125-471MC
Series: CDR125
Operating Temperature Range: -25°C ~ 70°C
Features: 470 µH Shielded - Inductor 480 mA 1.2Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: CDR125471MC, 308-1036-1, 308-1036-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 866218-CDR125-471MC
Product Name Fixed Inductors - CDR125-471MC
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details