Sumida America Components Inc. END - OF - LIFE - CDR10D48MNNP-6R6NC CDR10D48MNNP-6R6NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160800-CDR10D48MNNP -6R6NC Series: CDR10D48MN Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.7A Shielding: Shielded Inductance: 6.6μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 7.1A Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: CDR10D48MN Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): PF0560.702NLT; LCM1060TTEG6R8N; SCDS104R-7R0M-N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160800-CDR10D48MNNP -6R6NC Series: CDR10D48MN Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.7A Shielding: Shielded Inductance: 6.6μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 7.1A Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: CDR10D48MN Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): PF0560.702NLT; LCM1060TTEG6R8N; SCDS104R-7R0M-N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - CDR10D48MNNP-6R6NC
1160800-CDR10D48MNNP-6R6NC
END - OF - LIFE - CDR10D48MNNP-6R6NC 1160800-CDR10D48MNNP-6R6NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160800-CDR10D48MNNP -6R6NC Series: CDR10D48MN Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.7A Shielding: Shielded Inductance: 6.6μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 7.1A Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: CDR10D48MN Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): PF0560.702NLT; LCM1060TTEG6R8N; SCDS104R-7R0M-N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160800-CDR10D48MNNP-6R6NC
Series: CDR10D48MN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 5.7A
Shielding: Shielded
Inductance: 6.6μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 7.1A
Test Frequency: 100kHz
Size: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Family Name: CDR10D48MN
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22.5 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): PF0560.702NLT; LCM1060TTEG6R8N; SCDS104R-7R0M-N;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160800-CDR10D48MNNP-6R6NC
Product Name END - OF - LIFE - CDR10D48MNNP-6R6NC
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details