Sumida America Components Inc. Fixed Inductors CDR105NP-820MC

Description
82µH Shielded Inductor 880mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 880mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR105NP-820MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR105NP-820MCTR-ND
Fixed Inductors CDR105NP-820MCTR-ND
82µH Shielded Inductor 880mA 280mOhm Max Nonstandard

82µH Shielded Inductor 880mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR105NP-820MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers