Sumida America Components Inc. Fixed Inductors CDR105NP-150MC

Description
15µH Shielded Inductor 2.06A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.06A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR105NP-150MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR105NP-150MCTR-ND
Fixed Inductors CDR105NP-150MCTR-ND
15µH Shielded Inductor 2.06A 70mOhm Max Nonstandard

15µH Shielded Inductor 2.06A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR105NP-150MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details