Sumida America Components Inc. Fixed Inductors CDR105NP-121MC

Description
120µH Shielded Inductor 730mA 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Inductor 730mA 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDR105NP-121MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDR105NP-121MCTR-ND
Fixed Inductors CDR105NP-121MCTR-ND
120µH Shielded Inductor 730mA 380mOhm Max Nonstandard

120µH Shielded Inductor 730mA 380mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDR105NP-121MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers