Sumida America Components Inc. 100UH 720MA 340MOHM Inductor and Choke CDR105BNP-101KC

Description
FIXED IND 100UH 720MA 340MOHM SM Product overview: CDR105BNP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR105BNP-101KC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 720MA 340MOHM SM Product overview: CDR105BNP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR105BNP-101KC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 720MA 340MOHM Inductor and Choke - 71-CDR105BNP-101KC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 720MA 340MOHM Inductor and Choke
71-CDR105BNP-101KC
100UH 720MA 340MOHM Inductor and Choke 71-CDR105BNP-101KC
FIXED IND 100UH 720MA 340MOHM SM Product overview: CDR105BNP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR105BNP-101KC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 720MA 340MOHM SM Product overview: CDR105BNP-101KC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 720MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 720MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR105BNP-101KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1010502-CDR105BNP-101KC
Inductors, Coils, Chokes - Fixed Inductors 1010502-CDR105BNP-101KC
Win Source Part Number: 1010502-CDR105BNP-10 1KC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDR105B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 8.1MHz Package / Case: Nonstandard DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete

Win Source Part Number: 1010502-CDR105BNP-101KC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDR105B
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 8.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDR105BNP-101KC 1010502-CDR105BNP-101KC
Product Name 100UH 720MA 340MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 100 microH 100 microH
Inductance Tolerance 10 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 4-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers