82µH Shielded Inductor 880mA 280mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-1138-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |