100µH Shielded Inductor 800mA 350mOhm Max Nonstandard
FIXED IND 100UH 800MA 350MOHM SM Product overview: CDR105-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDR105-101MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771449-CDR105-101MC
Series: CDR105
Packaging: Reel package
Operating Temperature Range: -25°C ~ 70°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: -15%, +20%
Frequency - Self Resonant: 7MHz
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: CDR105
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Dimension: 0.394" L x 0.362" W (10.00mm x 9.20mm)
Height - Seated (Maximum): 0.217" (5.50mm)
Alternative Parts (Cross-Reference): NPI22W101MTRF; NPI22W101MTRB; PM105S-101M; SCD1004T-101K-N;
Introduction Date: August 22, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1139-2-ND | 71-CDR105-101MC | 771449-CDR105-101MC |
| Product Name | Fixed Inductors | 100UH 800MA 350MOHM Inductor and Choke | Fixed Inductors - CDR105-101MC |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | -15 to 20 (+/- %) | |
| DCR | 0.3500 ohms | 0.3500 ohms |