Sumida America Components Inc. Fixed Inductors - CDPH64NP-100NC CDPH64NP-100NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771448-CDPH64NP-100N C Series: CDPH64 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.32A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: -20%, +25% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDPH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Dimension: 0.260" L x 0.232" W (6.60mm x 5.90mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): CDPH64NP-100NB; Introduction Date: October 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771448-CDPH64NP-100N C Series: CDPH64 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.32A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: -20%, +25% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDPH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Dimension: 0.260" L x 0.232" W (6.60mm x 5.90mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): CDPH64NP-100NB; Introduction Date: October 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDPH64NP-100NC
771448-CDPH64NP-100NC
Fixed Inductors - CDPH64NP-100NC 771448-CDPH64NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771448-CDPH64NP-100N C Series: CDPH64 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 1.32A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: -20%, +25% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDPH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Dimension: 0.260" L x 0.232" W (6.60mm x 5.90mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): CDPH64NP-100NB; Introduction Date: October 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771448-CDPH64NP-100NC
Series: CDPH64
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.32A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: -20%, +25%
Material - Core: Ferrite
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: CDPH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Dimension: 0.260" L x 0.232" W (6.60mm x 5.90mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): CDPH64NP-100NB;
Introduction Date: October 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 771448-CDPH64NP-100NC
Product Name Fixed Inductors - CDPH64NP-100NC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details