Sumida America Components Inc. Fixed Inductors CDPH4D19FNP-6R8MC

Description
6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1318-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1318-1-ND
Fixed Inductors 308-1318-1-ND
6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1318-2-ND
Fixed Inductors 308-1318-2-ND
6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1318-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1318-6-ND
Fixed Inductors 308-1318-6-ND
6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

6.8µH Shielded Inductor 3.02A 50mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 3.02A 50MOHM Inductor and Choke - 71-CDPH4D19FNP-6R8MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 3.02A 50MOHM Inductor and Choke
71-CDPH4D19FNP-6R8MC
SMD 6.8UH 3.02A 50MOHM Inductor and Choke 71-CDPH4D19FNP-6R8MC
FIXED IND 6.8UH 3.02A 50MOHM SMD Product overview: CDPH4D19FNP-6R8MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.02A, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.02A, 50MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-6R8MC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.02A 50MOHM SMD Product overview: CDPH4D19FNP-6R8MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.02A, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.02A, 50MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-6R8MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1318-1-ND 71-CDPH4D19FNP-6R8MC
Product Name Fixed Inductors SMD 6.8UH 3.02A 50MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers