Sumida America Components Inc. Fixed Inductors CDPH4D19FNP-4R7MC

Description
4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1317-1-ND
Fixed Inductors 308-1317-1-ND
4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1317-6-ND
Fixed Inductors 308-1317-6-ND
4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1317-2-ND
Fixed Inductors 308-1317-2-ND
4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

4.7µH Shielded Inductor 3.3A 38mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDPH4D19FNP-4R7MC
1160799-CDPH4D19FNP-4R7MC
Fixed Inductors - CDPH4D19FNP-4R7MC 1160799-CDPH4D19FNP-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160799-CDPH4D19FNP- 4R7MC Series: CDPH4D19F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 3.3A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.15A Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDPH4D19F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-5040S-4R7MT; ASPI-0503H-4R7M-T; LVC505040-4R7M-N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160799-CDPH4D19FNP-4R7MC
Series: CDPH4D19F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 3.3A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.15A
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Family Name: CDPH4D19F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 38 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ASPI-5040S-4R7MT; ASPI-0503H-4R7M-T; LVC505040-4R7M-N;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 4.7UH 3.3A 38 MOHM Inductor and Choke - 71-CDPH4D19FNP-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.3A 38 MOHM Inductor and Choke
71-CDPH4D19FNP-4R7MC
SMD 4.7UH 3.3A 38 MOHM Inductor and Choke 71-CDPH4D19FNP-4R7MC
FIXED IND 4.7UH 3.3A 38 MOHM SMD Product overview: CDPH4D19FNP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.3A 38 MOHM SMD Product overview: CDPH4D19FNP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.3A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDPH4D19FNP-4R7MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDPH4D19FNP-4R7MC
Fixed Inductors CDPH4D19FNP-4R7MC
FIXED IND 4.7UH 3.3A 38 MOHM SMD

FIXED IND 4.7UH 3.3A 38 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1317-1-ND 1160799-CDPH4D19FNP-4R7MC 71-CDPH4D19FNP-4R7MC CDPH4D19FNP-4R7MC
Product Name Fixed Inductors Fixed Inductors - CDPH4D19FNP-4R7MC SMD 4.7UH 3.3A 38 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details