Sumida America Components Inc. Fixed Inductors CDPH4D19FNP-3R3MC

Description
3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1315-1-ND
Fixed Inductors 308-1315-1-ND
3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1315-2-ND
Fixed Inductors 308-1315-2-ND
3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1315-6-ND
Fixed Inductors 308-1315-6-ND
3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

3.3µH Shielded Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 3.8A 33 MOHM Inductor and Choke - 71-CDPH4D19FNP-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.8A 33 MOHM Inductor and Choke
71-CDPH4D19FNP-3R3MC
SMD 3.3UH 3.8A 33 MOHM Inductor and Choke 71-CDPH4D19FNP-3R3MC
FIXED IND 3.3UH 3.8A 33 MOHM SMD Product overview: CDPH4D19FNP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.8A 33 MOHM SMD Product overview: CDPH4D19FNP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDPH4D19FNP-3R3MC - 1160798-CDPH4D19FNP-3R3MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDPH4D19FNP-3R3MC
1160798-CDPH4D19FNP-3R3MC
Fixed Inductors - CDPH4D19FNP-3R3MC 1160798-CDPH4D19FNP-3R3MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160798-CDPH4D19FNP- 3R3MC Series: CDPH4D19F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 3.8A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDPH4D19F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LMLP05B5N3R3CTAR; LVS505020-3R3T-N; LVC505040-3R3T-N; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160798-CDPH4D19FNP-3R3MC
Series: CDPH4D19F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 3.8A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Family Name: CDPH4D19F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): LMLP05B5N3R3CTAR; LVS505020-3R3T-N; LVC505040-3R3T-N;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1315-1-ND 71-CDPH4D19FNP-3R3MC 1160798-CDPH4D19FNP-3R3MC
Product Name Fixed Inductors SMD 3.3UH 3.8A 33 MOHM Inductor and Choke Fixed Inductors - CDPH4D19FNP-3R3MC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details