33µH Shielded Inductor 1.25A 200mOhm Max Nonstandard
33µH Shielded Inductor 1.25A 200mOhm Max Nonstandard
33µH Shielded Inductor 1.25A 200mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160797-CDPH4D19FNP-
Series: CDPH4D19F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.25A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 430mA
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Family Name: CDPH4D19F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ASPI-5040S-330NT; A915AY-330M=P3; NPIS54LS330MTRF;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
FIXED IND 33UH 1.25A 200MOHM SMD Product overview: CDPH4D19FNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-330MC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1314-2-ND | 1160797-CDPH4D19FNP-330MC | 71-CDPH4D19FNP-330MC |
| Product Name | Fixed Inductors | Fixed Inductors - CDPH4D19FNP-330MC | SMD 33UH 1.25A 200MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |