Sumida America Components Inc. Fixed Inductors CDPH4D19FNP-150MC

Description
15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1312-1-ND
Fixed Inductors 308-1312-1-ND
15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1312-2-ND
Fixed Inductors 308-1312-2-ND
15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1312-6-ND
Fixed Inductors 308-1312-6-ND
15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

15µH Shielded Inductor 1.88A 95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1312-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details