3.3µH Shielded Inductor 4.3A 23mOhm Nonstandard
3.3µH Shielded Inductor 4.3A 23mOhm Nonstandard
3.3µH Shielded Inductor 4.3A 23mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-2374-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |