Sumida America Components Inc. Fixed Inductors CDMT40D20HF-R27NC

Description
270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2367-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2367-1-ND
Fixed Inductors 308-2367-1-ND
270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2367-2-ND
Fixed Inductors 308-2367-2-ND
270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2367-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2367-6-ND
Fixed Inductors 308-2367-6-ND
270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

270nH Shielded Inductor 7.5A 6.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2367-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details