Sumida America Components Inc. Fixed Inductors CDMT40D20HF-3R3NC

Description
3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2373-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2373-1-ND
Fixed Inductors 308-2373-1-ND
3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2373-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2373-2-ND
Fixed Inductors 308-2373-2-ND
3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2373-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2373-6-ND
Fixed Inductors 308-2373-6-ND
3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

3.3µH Shielded Inductor 3A 46.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2373-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details